The PF11PM series consists of large knob, spring-loaded, captive panel screws with a Phillips driver recess and external thread, designed for installation into sheet metals with hardness up to HRB 80 or HB 150. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and retaining clip are 300 series stainless steel. The retainer is flare-mounted with a bright nickel-plated shoulder for positive installation stop. The screw has a zinc-plated finish and a standard black knob. The part is rated for temperatures up to 99°C and features a minimum floating capability of 0.25 mm in all directions. The thread is #10-32, with a maximum sheet thickness of 0.120 inch and a minimum hole-to-edge distance of 0.29 inch. The part includes a dot pattern identifying metric thread specification and an anti-cross-threading
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |