The PF11PM series consists of large knob, spring-loaded, plastic PEM® C.A.P.S.® captive panel screws designed for easy service access and to prevent loose hardware. These fasteners install into thin materials and are suitable for applications requiring subsequent access. The series features a colored, non-metallic design with a spring-loaded mechanism and is available in standard black. Installation is tool-free and compatible with thinner circuit boards and stainless steel panels. All variants in the series share the same core design and function, with custom sizes available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-M-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |