PF11PM-032-2-G is a spring-loaded captive panel screw with a large green knob, designed for flush mounting in sheet materials up to 0.350 in thick. It has a #10-32 thread, a hardened carbon steel screw, and a 300 series stainless steel spring. The retainer is flare-mounted with a minimum 0.010 in floating capability in all directions. The knob is made of UL 94V-0, halogen-free PC/ABS with a maximum operating temperature of 210°F. The screw has a 0.450 in head diameter, 0.350 in length, and installs to a total height of 0.640 in. It requires a #2 Phillips driver.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |