PF11PM-032-2-B is a spring-loaded captive panel screw with a Phillips drive, #10-32 thread, and a black PC/ABS knob. It features a flare-mounted retainer and a nominal installed height of 0.350 inches with a 0.120-inch sheet thickness. The screw is made of hardened carbon steel with a zinc-plated finish, the spring is 300 series stainless steel, and the retainer and clip are also stainless steel. The knob complies with UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C. The screw is designed for use in sheet materials with hardness of HRB 80 or less or HB 150 or less.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |