PF11PM is a spring-loaded, captive panel screw with a plastic (PC/ABS) knob, designed for installation into sheet materials with a hardness of HRB 80 or less. It features a #2 Phillips drive, a #10-32 unified thread, and a standard black knob. The part includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a nickel-plated retainer. The knob color can be customized, with options for red, orange, yellow, green, blue, violet, or metallic finishes available on special order. The screw has a minimum floating capability of 0.010 inch in all directions. It is rated for operation up to 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |