The PF11PM-032-1-Y-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 external thread, 0.312-inch shank length, and a yellow PC/ABS plastic knob marked with a dot pattern for metric thread identification. The retainer permits a minimum float of 0.010 inch in all directions. The screw is zinc plated per ASTM B633, SC1, with a bright nickel-plated retainer and 300 series stainless steel spring and clip. The knob is rated for operation up to 99°C and is designed for installation in sheet metal with hardness not exceeding HRB 80 or HB 150. The Phillips drive requires a #2 driver and the assembly installs into a 0.330-inch hole with a minimum edge distance of 0.33 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-Y-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |