PF11PM-032-1-V is a spring-loaded, captive panel screw with a Phillips drive, #10-32 thread, and a 0.312 in. screw length, designed for installation in sheet materials with a hardness of HRB 80 or less. The knob is colored violet and made of PC/ABS (UL 94V-0, halogen-free), while the screw, retainer, and spring are hardened carbon steel and 300 series stainless steel respectively. The part features a flare-mounted retainer and provides a minimum floating capability of 0.010 in. in all directions. It includes a positive installation stop and is intended for use in printed circuit boards or thin metal panels requiring repeated access without loose hardware.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |