PF11PM series captive panel screws are spring-loaded, plastic-bodied fasteners with a Phillips drive and external unified threads for use in sheet materials with hardness of HRB 80 or less or HB 150 or less. The knob is made of PC/ABS (UL 94V-0, halogen-free) and available in black or custom colors, with a zinc-plated carbon steel screw and 300 series stainless steel spring. The part installs into holes with a minimum thickness of 0.036 inch and a maximum thickness of 0.350 inch for #10-32 thread size, and provides a floating capability of 0.010 inch minimum in all directions. The screw is designed for panel mounting where access and alignment are required.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-G-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |