PF11PM-032-1-B is a spring-loaded captive panel screw with a Phillips drive, #10-32 thread, and a black PC/ABS knob, designed for installation in sheet metal up to 0.312 inches thick with a minimum hole size of 0.230 inches. The retainer allows for a minimum float of 0.010 inch in all directions. The screw features a hardened carbon steel body, a 300 series stainless steel spring, and a zinc-plated finish per ASTM B633. The knob complies with UL 94V-0 and has a maximum operating temperature of 210°F (99°C). The part is flare-mounted and includes a retaining clip and spring for captive operation.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |