PF11PM-032-1-B-2 is a spring-loaded captive panel screw in the PEM C.A.P.S. series, featuring a Phillips drive, #10-32 thread, and a black PC/ABS knob. It is flare-mounted with a hardened carbon steel screw and spring, designed for installation in sheet materials with a Rockwell B hardness of 80 or less. The part includes a retaining clip and retainer made of 300 series stainless steel, with a zinc-plated screw and bright nickel-plated retainer. It supports a minimum float of 0.25 mm in all directions and is rated for temperatures up to 99°C. The knob diameter is 0.450 inches, with a total installed height of 0.514 inches, and requires a 0.330 inch minimum hole center-to-edge distance.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-1-B-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |