PF11PM-032-0-V is a large knob, spring-loaded, captive panel screw with a plastic PEM® C.A.P.S.® knob in violet, designed for installation into thin panels up to 0.350 inches thick. It features a #10-32 thread, a Phillips driver recess, and a flare-mounted retainer with a minimum floating capability of 0.010 inch in all directions. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. The screw is zinc plated with a colorless finish, and the shoulder retainer has a bright nickel over copper flash. It is rated for use in sheet materials rated at HRB 80 or less or HB 150 or less, with a maximum operating temperature of 210°F (99°C).
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-0-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |