The PF11PM is a large knob, spring-loaded captive panel screw designed for plastic PEM® C.A.P.S.® installations, enabling easy service access without loose components. It is intended for use with thin material panels requiring subsequent access and features a flush-mounted design with a spring-loaded mechanism to maintain alignment and retention. The part is available in black as a standard color and is suitable for applications involving stainless steel panels and circuit boards. Installation and performance data align with the broader PF11 series specifications.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-0-V-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |