PF11PM-series captive panel screws are spring-loaded, self-clinching fasteners with a Phillips drive and a PC/ABS knob, designed for tool-assisted access to thin metal panels. The knob is UL 94V-0 rated, halogen-free, and operates to 99°C. The #10-32 thread has a 0.312-inch shank length and installs in sheets 0.036 inch thick with a minimum edge distance of 0.28 inch. The screw and retainer are hardened carbon steel, the spring and clip are 300 series stainless steel. A red knob is available as a color option. Installation requires sheet hardness of HRB 80 or less. The design includes a flare-mounted retainer and a maximum floating allowance of 0.010 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-0-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |