PF11PM-032-0-M is a large knob, spring-loaded, captive panel screw with a Phillips drive, #10-32 unified thread, and a black knob made of PC/ABS (UL 94V-0, halogen-free). It is designed for installation into sheet materials with a hardness of HRB 80 or less or HB 150 or less, and features a flare-mounted retainer with a minimum float of 0.25 mm in all directions. The screw has a zinc-plated finish per ASTM B633, SC1 (5µm), and the spring and retaining clip are made of 300 series stainless steel. The overall installed height above the sheet is 13.06 mm with a maximum sheet thickness of 3.56 mm and a minimum distance from the hole center to the sheet edge of 7.11 mm.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-0-M |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |