PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF11MW-M6-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. These fasteners are intended for use with metal panels or thin materials where repeated access is necessary, and they eliminate loose hardware risks. The series supports installation into stainless steel and thin circuit boards, and includes options for black color and anti-corrosion coatings. The exact configuration M6-1-2 is not explicitly listed, but the series characteristics apply to all variants.

Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed for applications requiring compensation for mating hole misalignment and installation into any panel hardness. These fasteners are intended for use with metal panels or thin materials where repeated access is necessary, and they eliminate loose hardware risks. The series supports installation into stainless steel and thin circuit boards, and includes options for black color and anti-corrosion coatings. The exact configuration M6-1-2 is not explicitly listed, but the series characteristics apply to all variants.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF11MW-M6-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF11MW-M6-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF11MW-M6-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MW-M6-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details