PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-2-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed for applications requiring compensation for mating hole misalignment and installation into panels of any hardness. These screws enable easy service access without loose components and are suitable for attaching metal panels or thin materials where repeated access is necessary. The design includes a floating mechanism to accommodate alignment variations. The series is available in standardized sizes with black as a standard color option.

Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed for applications requiring compensation for mating hole misalignment and installation into panels of any hardness. These screws enable easy service access without loose components and are suitable for attaching metal panels or thin materials where repeated access is necessary. The design includes a floating mechanism to accommodate alignment variations. The series is available in standardized sizes with black as a standard color option.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-0420-1-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF11MW-0420-1-2-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-2-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MW-0420-1-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details