PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-1-BL-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed to compensate for mating hole misalignment and install into panels of any sheet hardness. These fasteners include a retaining ring and are intended for use in metal or thin material components requiring repeated access. The standard finish is black, and they accommodate stainless steel panels. The part number PF11MW-0420-1-1-BL-2 corresponds to this series, with trailing suffixes indicating configuration options not detailed in the specification pages.

Datasheet Summary
Powered by GS/AI

The PF11MW series consists of large knob, spring-loaded, flare-mounted, floating captive panel screws designed to compensate for mating hole misalignment and install into panels of any sheet hardness. These fasteners include a retaining ring and are intended for use in metal or thin material components requiring repeated access. The standard finish is black, and they accommodate stainless steel panels. The part number PF11MW-0420-1-1-BL-2 corresponds to this series, with trailing suffixes indicating configuration options not detailed in the specification pages.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-0420-1-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF11MW-0420-1-1-BL-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF11MW-0420-1-1-BL-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MW-0420-1-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details