PennEngineering® PEM eConnect® Pin

Description
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure Automated Installation Use PEM eConnect® fastening technology with our line of fully automated installation systems for an efficient, cost-saving total system solution No hot spots or poor conductivity Joint has an electrical resistance of less than 100 μω Range of captivation options Available in self clinching, Type EPCRB™, and broaching, Type EPFRB™, mounting styles Unmatched PEM® Quality PEM® products’ time-tested, proven performance makes them the go-to choice for electrical connection solutions
Request a Quote Datasheet
Description
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure Automated Installation Use PEM eConnect® fastening technology with our line of fully automated installation systems for an efficient, cost-saving total system solution No hot spots or poor conductivity Joint has an electrical resistance of less than 100 μω Range of captivation options Available in self clinching, Type EPCRB™, and broaching, Type EPFRB™, mounting styles Unmatched PEM® Quality PEM® products’ time-tested, proven performance makes them the go-to choice for electrical connection solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM eConnect® Pin -  - PennEngineering®
Danboro, PA, United States
PEM eConnect® Pin
PEM eConnect® Pin
Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods. Quick, Secure Automated Installation Use PEM eConnect® fastening technology with our line of fully automated installation systems for an efficient, cost-saving total system solution No hot spots or poor conductivity Joint has an electrical resistance of less than 100 μω Range of captivation options Available in self clinching, Type EPCRB™, and broaching, Type EPFRB™, mounting styles Unmatched PEM® Quality PEM® products’ time-tested, proven performance makes them the go-to choice for electrical connection solutions

Use PEM eConnect® Pin Fastening Technology for repeatable, consistent electrical joints and superior installation that’s unmatched by traditional attachment methods.

  • Quick, Secure Automated Installation
    Use PEM eConnect® fastening technology with our line of fully automated installation systems for an efficient, cost-saving total system solution
  • No hot spots or poor conductivity
    Joint has an electrical resistance of less than 100 μΩ
  • Range of captivation options
    Available in self clinching, Type EPCRB™, and broaching, Type EPFRB™, mounting styles
  • Unmatched PEM® Quality
    PEM® products’ time-tested, proven performance makes them the go-to choice for electrical connection solutions
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Industrial Pins
Product Name PEM eConnect® Pin
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-120-6ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1200 inch (3.05 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-137-16 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-116-16ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers