FHA-073-5 is a flush-head self-clinching pin from the FHA series, designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. It has a nominal pin diameter of 0.073 inch and a length code of 5, corresponding to 0.3125 inch. The pin requires a minimum sheet thickness of 0.040 inch and a minimum hole size of 0.085 inch, with a minimum centerline-to-edge distance of 0.15 inch. It installs flush in the sheet and is recommended for use only in aluminum, not steel or stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-073-5 | FHA-073-5 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |