The N10 self-clinching receptacle nuts are designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less, providing internal threads for screw retention. The M4 x 0.7 variant features a shank diameter of 0.97 mm, a minimum sheet thickness of 1 mm, and a hole size in the sheet of 6.35 mm. The nut has a nominal height of 4.75 mm, a flange diameter of 8.64 mm, and a minimum distance from the hole centerline to the sheet edge of 7.11 mm. It is made from hardened carbon steel with a zinc plating finish of 5 µm, colorless, per ASTM B633, SC1. The internal thread complies with ASME B1.13M, 6H, and accepts class 4h metric screws with finger torque.
Specifications -
Thread Size x Pitch - - M4 x 0.7
Type - - N10
Thread Code - - M4
Shank Code - - 1
A (Shank) Max. - - 0.97 mm
Min. Sheet Thickness - - 1 mm
Hole Size in Sheet + 0.08 - - 6.35 mm
C Max. - - 6.33 mm
E Nom. - - 8.64 mm
F ± 0.25 - - 3.30 mm
H Nom. - - 4.75 mm
T ± 0.13 - - 6.00 mm
Min. Dist. Hole C/L to Edge - - 7.11 mm
Thread Specification - - ANSI/ASME B1.13M, 6H
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
| PennEngineering® | |
|---|---|
| Product Category | Nuts |
| Product Number | N10-M4-1-ZI |
| Product Name | N10 Self-Clinching Receptacle Nuts - Metric |
| Type | Self-Clinching Nut |