Specifications -
Thread Size x Pitch - - M3 x 0.5
Type - - N10
Thread Code - - M3
Shank Code - - 1
A (Shank) Max. - - 0.97 mm
Min. Sheet Thickness - - 1 mm
Hole Size in Sheet + 0.08 - - 4.75 mm
C Max. - - 4.73 mm
E Nom. - - 7.11 mm
F ± 0.25 - - 3.30 mm
H Nom. - - 3.20 mm
T ± 0.13 - - 6.00 mm
Min. Dist. Hole C/L to Edge - - 5.59 mm
Thread Specification - - ANSI/ASME B1.13M, 6H
Material - - Heat-treated Carbon Steel
Finish - - Zinc plated, 5µm, colorless
For Use in Sheet Hardness - - HRB 80 or less (Hardness Rockwell “B” Scale) /HB 150 or less (Hardness Brinell)
| PennEngineering® | |
|---|---|
| Product Category | Nuts |
| Product Number | N10-M3-1-ZI |
| Product Name | N10 Self-Clinching Receptacle Nuts - Metric |
| Type | Self-Clinching Nut |