PEM Type MPP self-clinching microPEM pins are designed for micro positioning and alignment in compact electronic assemblies, installing flush into sheets as thin as 0.5 mm. The pins feature a chamfered end for easier hole alignment and can be installed automatically into stainless steel sheets with excellent corrosion resistance. Installation requires a properly sized hole and is performed using press tooling, with recommended anvil dimensions specified for the 1 mm pin diameter variant. The part is installed by embedding the head flush into the sheet without secondary operations such as deburring.
PEM Type MPP, self-clinching microPEM® pins are ideal for today’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness and they offer excellent corrosion resistance.
Features and Benefits
| PennEngineering® | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | MPP-1MM-1-00 |
| Product Name | PEM Type MPP Self-clinching microPEM Pins - Metric |
| Pin Type | Groove; PEM Type MPP Self-clinching microPEM Pins - Metric |