Heyco Products, Inc. Heyco M8439 Straight Cordgrip .490" to .785", 1" Thread Size, Black M8439

Description
Heyco M8439 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1 Cable Dia. Min-Max: .490-.785 Mounting Hole Sizes: 1.326 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet
Description
Heyco M8439 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1 Cable Dia. Min-Max: .490-.785 Mounting Hole Sizes: 1.326 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco M8439 Straight Cordgrip .490
Chanhassen, MN, United States
Heyco M8439 Straight Cordgrip .490" to .785", 1" Thread Size, Black
24598
Heyco M8439 Straight Cordgrip .490" to .785", 1" Thread Size, Black 24598
Heyco M8439 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1 Cable Dia. Min-Max: .490-.785 Mounting Hole Sizes: 1.326 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Dome Nut
  • Heyco M8439 Straight Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 1
  • Cable Dia. Min-Max: .490-.785
  • Mounting Hole Sizes: 1.326
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Dome Nut
Supplier's Site Datasheet
Cable and Cord Grips - M8439 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cord Grips
M8439
Cable and Cord Grips M8439
RLTCG 1 NPT BLACK-NO NUT

RLTCG 1 NPT BLACK-NO NUT

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Strain Reliefs Cable Ties
Product Number 24598 M8439
Product Name Heyco M8439 Straight Cordgrip .490" to .785", 1" Thread Size, Black Cable and Cord Grips
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Normal Profile Conduit POLYFLEX® - 1200160 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.591 inch (15 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details