M4364 is a straight-through metric hub cordgrip with an integral sealing ring, designed for cable strain relief and liquid-tight sealing in NEMA 4, 4X, 6, and 6P applications. It is rated IP68 and suitable for cable diameters from 0.115 in. to 0.250 in. (2.9 mm to 6.4 mm). The body features Acme threads for speed installation and resistance to skipping, and the nylon sealing nut includes a ratchet design to prevent vibration loosening. Constructed of nylon 6/6 with a Buna N or TPE sealing gland, it operates statically from -40°F to 239°F (-40°C to 115°C) and dynamically from -4°F to 212°F (-20°C to 100°C). The part is listed by UL under File E51579 and certified by CSA under File 93876C. It complies with the EC Low Voltage Directive 73/23/EEC and has a 94V-2 flammability rating. A nylon locknut is included but shipped unassembled.
| bisco industries | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | M4364 |
| Product Name | Cordgrips |
| Application | Cable & Wire |