Heyco Products, Inc. Cordgrips M3235

Description
Cordgrips
Request a Quote
Description
Cordgrips
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3235 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and a straight-thru NPT hub with an integral sealing ring, eliminating the need for an O-ring. This product is rated IP68, ensuring a high level of protection against dust and water ingress, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3235 resists various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters, from 0.065 inches (1.7 mm) to 1.730 inches (44.0 mm), making it versatile for different applications. The internal ratchet design provides anti-vibration protection, ensuring a secure grip on the cable. The product is certified by Underwriters,Äô Laboratories and the Canadian Standards Association, with a flammability rating of 94V-2.

Datasheet Summary
Powered by GS/AI

The M3235 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and a straight-thru NPT hub with an integral sealing ring, eliminating the need for an O-ring. This product is rated IP68, ensuring a high level of protection against dust and water ingress, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M3235 resists various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters, from 0.065 inches (1.7 mm) to 1.730 inches (44.0 mm), making it versatile for different applications. The internal ratchet design provides anti-vibration protection, ensuring a secure grip on the cable. The product is certified by Underwriters,Äô Laboratories and the Canadian Standards Association, with a flammability rating of 94V-2.

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - M3235 - bisco industries
Anaheim, CA, United States
Cordgrips
M3235
Cordgrips M3235
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-M3235-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-M3235-ND
Cable and Cord Grips 3720-M3235-ND
"Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"

"Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number M3235 3720-M3235-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
ALTH Cable Glands - 4220862 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details