Heyco®-Tite Liquid Tight Cordgrips are nylon 6/6 with TPE sealing glands designed for strain relief and liquid-tight sealing in electrical installations. They are rated IP68, with a static temperature range of -40°F to 239°F (-40°C to 115°C) and a dynamic range of -4°F to 212°F (-20°C to 100°C). The glands resist salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. They are flammability-rated 94V-2 and listed under UL File E51579 for both U.S. and Canadian requirements. Multi-hole glands are not sold separately and require use with Heyco Liquid Tight Cordgrips. Standard color is black.
Cordgrips for Solar Applications
| bisco industries | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | M3234GAN |
| Product Name | Cordgrips for Solar Applications |
| Application | Cable & Wire |