Heyco Products, Inc. Cordgrips for Solar Applications M3234GAM

Description
Cordgrips for Solar Applications
Request a Quote
Description
Cordgrips for Solar Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3234GAM Cordgrip is designed for liquid-tight strain relief in solar applications. It features a multi-hole design with an integral sealing ring, ensuring a reliable seal at the mounting location. Constructed from nylon 6/6 with TPE sealing glands, it is resistant to salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. The product is rated IP 68, indicating its suitability for harsh environments. It operates effectively within a temperature range of -40°F to 239°F for static conditions and -4°F to 212°F for dynamic conditions. This cordgrip does not require an O-ring for installation, simplifying the assembly process.

Datasheet Summary
Powered by GS/AI

The M3234GAM Cordgrip is designed for liquid-tight strain relief in solar applications. It features a multi-hole design with an integral sealing ring, ensuring a reliable seal at the mounting location. Constructed from nylon 6/6 with TPE sealing glands, it is resistant to salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. The product is rated IP 68, indicating its suitability for harsh environments. It operates effectively within a temperature range of -40°F to 239°F for static conditions and -4°F to 212°F for dynamic conditions. This cordgrip does not require an O-ring for installation, simplifying the assembly process.

Suppliers

Company
Product
Description
Supplier Links
Cordgrips for Solar Applications - M3234GAM - bisco industries
Anaheim, CA, United States
Cordgrips for Solar Applications
M3234GAM
Cordgrips for Solar Applications M3234GAM
Cordgrips for Solar Applications

Cordgrips for Solar Applications

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Sealing Glands
Product Number M3234GAM
Product Name Cordgrips for Solar Applications
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601194R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Traction Relief Cable Gland - 5306131 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
4 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details