CFHA-M3-8 is a concealed-head self-clinching stud designed for permanent installation in aluminum sheets as thin as 1.6 mm, providing a reusable M3 x 0.5 thread. It installs using a press into a blind hole with a minimum diameter of 3.6 mm and a minimum depth of 4.37 mm, leaving the opposite sheet surface smooth and sealed. The part is made of stainless steel and is recommended for aluminum sheets with hardness HRB 50 / HB 89 or less. Installation requires no access to the back side and satisfies ingress protection requirements where sealing is critical.
These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHA-M3-8 | CFHA-M3-8 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M3 | M3; M3 x 0.5 |