FH-024-12ZI is a self-clinching threaded stud of the FH series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 in. / 0.51 mm. It features a flush head and installs with standard pressing equipment, embedding the head into the sheet to achieve high torque-out and pushout resistance, suitable for materials with Brinell hardness up to 150 and Rockwell B hardness of 80 or less. Its exact dimensions and material are not specified, but the FH series provides threaded fasteners in aluminum, steel, or stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-024-12ZI | FH-024-12ZI |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |