HFHS™ heavy-duty self-clinching studs are designed for high-strength applications in steel or stainless steel sheets as thin as 0.8 mm, with a head that projects above the sheet surface to improve pull-through resistance. They are rated for sheets with a Brinell hardness of 125 or less and Rockwell B hardness of 85 or less, and provide high torque-out and pushout resistances. Installation requires a standard press and is permanent in aluminum, steel, or stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | HFHS-M6-15 | HFHS-M6-15 |
| Product Name | High-Strength Studs - Type HFH/HFHS/HFHB - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M6 | M6; M6 x 1 |