PennEngineering® High-Tensile Strength Studs - Types HFG8, HF109 - Unified HFG8-032-12ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities Types HFG8 and HF109 are for heavy-duty applications in sheets as thin as .040” . Grade 8 and property class 10.9 studs meeting 150 ksi/1040 MPa minimum. Recommended for use in steel or HSLA steel sheets HRB (Rockwell “B” Scale) 89 or less and HB (Hardness Brinell) 180 or less. Large head diameter spreads compressive stress on panel. To be sure that you are getting genuine PEM products, look for the PEM stamp. Studs within the size range of the SAE and ISO specs are also identified with the Grade 8 and 10.9 head markings respectively. Thread size #10-32 does not have SAE head marking since it is technically not within the size range of the specification.
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities Types HFG8 and HF109 are for heavy-duty applications in sheets as thin as .040” . Grade 8 and property class 10.9 studs meeting 150 ksi/1040 MPa minimum. Recommended for use in steel or HSLA steel sheets HRB (Rockwell “B” Scale) 89 or less and HB (Hardness Brinell) 180 or less. Large head diameter spreads compressive stress on panel. To be sure that you are getting genuine PEM products, look for the PEM stamp. Studs within the size range of the SAE and ISO specs are also identified with the Grade 8 and 10.9 head markings respectively. Thread size #10-32 does not have SAE head marking since it is technically not within the size range of the specification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Tensile Strength Studs - Types HFG8, HF109 - Unified - HFG8-032-12ZI - PennEngineering®
Danboro, PA, United States
High-Tensile Strength Studs - Types HFG8, HF109 - Unified
HFG8-032-12ZI
High-Tensile Strength Studs - Types HFG8, HF109 - Unified HFG8-032-12ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities Types HFG8 and HF109 are for heavy-duty applications in sheets as thin as .040” . Grade 8 and property class 10.9 studs meeting 150 ksi/1040 MPa minimum. Recommended for use in steel or HSLA steel sheets HRB (Rockwell “B” Scale) 89 or less and HB (Hardness Brinell) 180 or less. Large head diameter spreads compressive stress on panel. To be sure that you are getting genuine PEM products, look for the PEM stamp. Studs within the size range of the SAE and ISO specs are also identified with the Grade 8 and 10.9 head markings respectively. Thread size #10-32 does not have SAE head marking since it is technically not within the size range of the specification.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities

  • Types HFG8 and HF109 are for heavy-duty applications in sheets as thin as .040” .
  • Grade 8 and property class 10.9 studs meeting 150 ksi/1040 MPa minimum.
  • Recommended for use in steel or HSLA steel sheets HRB (Rockwell “B” Scale) 89 or less and HB (Hardness Brinell) 180 or less.
  • Large head diameter spreads compressive stress on panel.
    To be sure that you are getting genuine PEM products, look for the PEM stamp. Studs within the size range of the SAE and ISO specs are also identified with the Grade 8 and 10.9 head markings respectively.
    Thread size #10-32 does not have SAE head marking since it is technically not within the size range of the specification.
Supplier's Site Datasheet
Self-Clinching Studs - HFG8-032-12ZI - bisco industries
Anaheim, CA, United States
Self-Clinching Studs
HFG8-032-12ZI
Self-Clinching Studs HFG8-032-12ZI
Self-Clinching Studs

Self-Clinching Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number HFG8-032-12ZI HFG8-032-12ZI
Product Name High-Tensile Strength Studs - Types HFG8, HF109 - Unified Self-Clinching Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 0; # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-832-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHA-440-4 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-470-2-0-15-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHA-M3-20 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers