PennEngineering® Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified FH-032-5ZC

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FH-series self-clinching studs are flush-head fasteners designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inch (0.51 mm), with high torque-out and pushout resistance. They install using a standard press, displacing sheet material to lock the stud securely. Type FH is suitable for sheets with a hardness of HRB 80 or less and HB 150 or less, and is available in aluminum, steel, or stainless steel.

Datasheet Summary
Powered by GS/AI

FH-series self-clinching studs are flush-head fasteners designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inch (0.51 mm), with high torque-out and pushout resistance. They install using a standard press, displacing sheet material to lock the stud securely. Type FH is suitable for sheets with a hardness of HRB 80 or less and HB 150 or less, and is available in aluminum, steel, or stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-032-5ZC - PennEngineering®
Danboro, PA, United States
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified
FH-032-5ZC
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified FH-032-5ZC
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.

  • Flush-head for sheet thickness of .040” and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FH-032-5ZC - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FH-032-5ZC
Threaded Rods and Studs FH-032-5ZC
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FH-032-5ZC FH-032-5ZC
Product Name Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 0; # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Metric - AESS-8125-7-9-23-9-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-632-14 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric - FH4-M4-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-032-8 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers