Heyco Products, Inc.
Cable Conduit Fittings
H8676F
Description
Cable Conduit Fittings
Request a Quote
Email Supplier
Datasheet
Description
Cable Conduit Fittings
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
H8676F |
|
Product Name
|
Cable Conduit Fittings |
|
Size
|
0.0961 inch (2.44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Elbow; 90° elbow
Size
1.65 inch (42 mm)
Material
Nylon; Nylon 66
View Details