Heyco Products, Inc.
Cable Conduit Fittings
H8610
Description
Cable Conduit Fittings
Request a Quote
Email Supplier
Datasheet
Description
Cable Conduit Fittings
Request a Quote
Email Supplier
Datasheet
Suppliers
Cable Conduit Fittings
H8610
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
H8610 |
|
Product Name
|
Cable Conduit Fittings |
|
Size
|
0.1008 inch (2.56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Brass
View Details