G5161 is a DSC 1P static dissipative protection cap for 9-pin D-subminiature connectors, molded in pink ethylene vinyl acetate with surface resistivity less than 1×10¹² ohms/sq. It measures 0.86 in (21.8 mm) in length, 0.78 in (19.8 mm) in body diameter, and 0.43 in (10.9 mm) in head thickness, featuring an integral flange for easy application and removal. The cap is rated for temperatures from -98°F (-68°C) to 140°F (60°C).
| bisco industries | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | G5161 |
| Product Name | Dust Caps |
| Material | Polyethylene (PE); HDPE High-Density Polyethylene |