Heyco Products, Inc.
Rubber Grommets
G1127
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
G1127 |
|
Product Name
|
Rubber Grommets |
|
Overall Thickness
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Groove Width
0.1575 inch (4 mm)
Material
Other; Thermoplastic Elastomer
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Round
Inside Diameter
1.38 inch (34.92 mm)
Overall Thickness
0.5625 inch (14.29 mm)
View Details