PennEngineering® Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified FHP-832-12

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FHP-series flush-head studs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.040″ (1 mm), providing permanent externally threaded attachment points. They are made from precipitation-hardened stainless steel for high corrosion resistance, suitable for medical, food service, and marine environments. They are rated for use in stainless steel sheets with a hardness of HRB 92 or less. The part FHP-832-12 corresponds to a №8-32 thread with a 1.000″ (25.4 mm) shank length, supporting a maximum sheet thickness of 0.095″ (2.4 mm) and requiring a hole size of 0.183″ (4.7 mm). Installation maintains a flush face with a minimum edge distance of 0.281″ (7.1 mm).

Datasheet Summary
Powered by GS/AI

FHP-series flush-head studs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.040″ (1 mm), providing permanent externally threaded attachment points. They are made from precipitation-hardened stainless steel for high corrosion resistance, suitable for medical, food service, and marine environments. They are rated for use in stainless steel sheets with a hardness of HRB 92 or less. The part FHP-832-12 corresponds to a №8-32 thread with a 1.000″ (25.4 mm) shank length, supporting a maximum sheet thickness of 0.095″ (2.4 mm) and requiring a hole size of 0.183″ (4.7 mm). Installation maintains a flush face with a minimum edge distance of 0.281″ (7.1 mm).

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FHP-832-12 - PennEngineering®
Danboro, PA, United States
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified
FHP-832-12
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified FHP-832-12
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale

  • Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less.
  • Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Supplier's Site Datasheet
Threaded Rods and Studs - FHP-832-12 - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FHP-832-12
Threaded Rods and Studs FHP-832-12
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FHP-832-12 FHP-832-12
Product Name Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 8 # 8
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHA-440-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Pilot Pins - FH-3 mm-18ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-032-5ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers