PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CHA-M4-10

Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CHA-M4-10 is a concealed-head self-clinching stud designed for permanent installation in aluminum or steel sheets as thin as 1.6 mm to provide reusable M4 x 0.7 threaded inserts. It installs using a standard press into a blind hole with a minimum diameter of 4.37 mm and a minimum depth of 7.37 mm, leaving the opposite sheet surface smooth and unmarred. The stud is recommended for use in materials with hardness HRB 70 / HB 125 or less. Only a blind milled hole is required for installation, and the concealed head meets ingress protection requirements by maintaining a sealed surface. The part is compatible with PEM® installation tools.

Datasheet Summary
Powered by GS/AI

CHA-M4-10 is a concealed-head self-clinching stud designed for permanent installation in aluminum or steel sheets as thin as 1.6 mm to provide reusable M4 x 0.7 threaded inserts. It installs using a standard press into a blind hole with a minimum diameter of 4.37 mm and a minimum depth of 7.37 mm, leaving the opposite sheet surface smooth and unmarred. The stud is recommended for use in materials with hardness HRB 70 / HB 125 or less. Only a blind milled hole is required for installation, and the concealed head meets ingress protection requirements by maintaining a sealed surface. The part is compatible with PEM® installation tools.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M4-10 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric
CHA-M4-10
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CHA-M4-10
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CHA-M4-10 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CHA-M4-10
Concealed Head Studs CHA-M4-10
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CHA-M4-10 CHA-M4-10
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M4 M4; M4 x 0.7
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M4-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-580-3-3-12-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M5-20 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-420-260-530-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details