PennEngineering® Low-Displacement Head Studs - Types FHL, FHLS - Unified FHLS-440-4

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FHLS-440-4 is a low-displacement head stud designed for permanent installation in aluminum or steel sheets with a maximum hardness of HRB 70 or Brinell hardness of 125. This stud type allows for installation closer to the edge of the sheet compared to standard flush-head studs, minimizing the risk of edge bulging. It is suitable for sheets as thin as 0.040 inches (1 mm) and provides high torque-out and pushout resistance. The FHLS series is particularly beneficial in applications where space is limited and a flush finish is required.

Datasheet Summary
Powered by GS/AI

The FHLS-440-4 is a low-displacement head stud designed for permanent installation in aluminum or steel sheets with a maximum hardness of HRB 70 or Brinell hardness of 125. This stud type allows for installation closer to the edge of the sheet compared to standard flush-head studs, minimizing the risk of edge bulging. It is suitable for sheets as thin as 0.040 inches (1 mm) and provides high torque-out and pushout resistance. The FHLS series is particularly beneficial in applications where space is limited and a flush finish is required.

Suppliers

Company
Product
Description
Supplier Links
Low-Displacement Head Studs - Types FHL, FHLS - Unified - FHLS-440-4 - PennEngineering®
Danboro, PA, United States
Low-Displacement Head Studs - Types FHL, FHLS - Unified
FHLS-440-4
Low-Displacement Head Studs - Types FHL, FHLS - Unified FHLS-440-4
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.

  • Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge.
  • Flush-head for sheet thickness .040” and greater.
  • Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FHLS-440-4 - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FHLS-440-4
Threaded Rods and Studs FHLS-440-4
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FHLS-440-4 FHLS-440-4
Product Name Low-Displacement Head Studs - Types FHL, FHLS - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHA-032-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-1015-3-8-20-0-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M4-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-1024-225-655-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details