PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CFHA-032-12

Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CFHA-032-12 is a concealed-head self-clinching stud designed for permanent installation in aluminum or steel sheets as thin as 0.062 in. (1.6 mm), providing a reusable #10-32 thread. It installs using a standard press into a blind hole with a minimum diameter of 0.213 in. and minimum depth of 0.312 in., leaving the opposite sheet surface smooth and sealed for ingress protection. The stud is recommended for use in materials with hardness HRB 70 or less. Its flange dimensions and clinching profile are consistent with the CHA/CFHA series, ensuring flush mounting and reliable load-bearing performance.

Datasheet Summary
Powered by GS/AI

CFHA-032-12 is a concealed-head self-clinching stud designed for permanent installation in aluminum or steel sheets as thin as 0.062 in. (1.6 mm), providing a reusable #10-32 thread. It installs using a standard press into a blind hole with a minimum diameter of 0.213 in. and minimum depth of 0.312 in., leaving the opposite sheet surface smooth and sealed for ingress protection. The stud is recommended for use in materials with hardness HRB 70 or less. Its flange dimensions and clinching profile are consistent with the CHA/CFHA series, ensuring flush mounting and reliable load-bearing performance.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHA-032-12 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified
CFHA-032-12
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CFHA-032-12
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CFHA-032-12 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CFHA-032-12
Concealed Head Studs CFHA-032-12
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CFHA-032-12 CFHA-032-12
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 0; # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric - FH4-M4-25 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-580-5-7-17-6-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Unified - AESS-420-260-7175 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-024-24ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers