FHLS™ flush, low-displacement head studs are designed for installation in steel or aluminum sheets as thin as 0.040″ (1 mm) with a minimum distance to edge, suitable for applications requiring proximity to sheet edges without bulging. The FHLS-032-10 variant has a #10-32 thread and a stud length of 0.204″, recommended for materials with Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. It installs flush and provides high torque-out and pushout resistance in thin sheets.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHLS-032-10 | FHLS-032-10 |
| Product Name | Low-Displacement Head Studs - Types FHL, FHLS - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |