PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CHA-440-12

Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHA-440-12 is a concealed-head self-clinching stud designed for permanent installation in steel or aluminum sheets as thin as 0.062 in. (1.6 mm), providing a reusable #4-40 thread. It requires a blind milled hole with a minimum diameter of 0.135 in. and a minimum depth of 0.172 in., with a minimum distance of 0.112 in. from the hole center to the sheet edge. The stud's concealed head leaves the opposite sheet surface smooth and unmarred, supporting ingress protection requirements. It is recommended for use in aluminum sheets with hardness of HRB 50 / HB 89 or less. Installation is performed using a press with a hollow anvil and solid punch.

Datasheet Summary
Powered by GS/AI

The CHA-440-12 is a concealed-head self-clinching stud designed for permanent installation in steel or aluminum sheets as thin as 0.062 in. (1.6 mm), providing a reusable #4-40 thread. It requires a blind milled hole with a minimum diameter of 0.135 in. and a minimum depth of 0.172 in., with a minimum distance of 0.112 in. from the hole center to the sheet edge. The stud's concealed head leaves the opposite sheet surface smooth and unmarred, supporting ingress protection requirements. It is recommended for use in aluminum sheets with hardness of HRB 50 / HB 89 or less. Installation is performed using a press with a hollow anvil and solid punch.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHA-440-12 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified
CHA-440-12
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CHA-440-12
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CHA-440-12 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CHA-440-12
Concealed Head Studs CHA-440-12
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CHA-440-12 CHA-440-12
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 4 # 4
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-440-6ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-032-8ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-580-5-7-9-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-632-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers