FHL™ studs are flush-head, low-displacement self-clinching studs designed for installation in steel or aluminum sheets as thin as 1.00 mm, with a smaller head diameter allowing placement closer to sheet edges than FH/FHS studs. They are suitable for materials with hardness up to HRB 80 or HB 150. The stud installs permanently using a standard press, with high torque-out and pushout resistance.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
| PennEngineering® | |
|---|---|
| Product Category | Studs |
| Product Number | FHL-M3-5-12-ZI |
| Product Name | Low-Displacement Head Studs - Types FHL, FHLS - Metric |
| Attachment | Pressed |
| Shape | Round |
| Design Units | Metric |
| Metric | M3.5 |