CFHC-832-4 concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm), providing reusable #8-32 threads while leaving the opposite sheet surface smooth and unmarred. They require a blind hole of 0.179 in. diameter and minimum depth for installation using a press with HAEGER® or PEMSERTER® tooling. These studs are recommended for use in materials with hardness up to HRB 70 / HB 125 and are made of stainless steel with a passivated finish. Installation complies with NAS63540/4 specifications when ordered to that part number. The stud features a shank length of 0.156 in., with a flush flange after installation.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHC-832-4 | CFHC-832-4 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |