FH-M6-25ZI is a flush-head self-clinching stud in the FH series, designed for installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It installs permanently using standard pressing equipment, with the head embedding to form a flush assembly and providing high torque-out and pushout resistance. It is intended for use in materials with a Rockwell B hardness of 80 or less and a Brinell hardness of 150 or less.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-M6-25ZI | FH-M6-25ZI |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M6 | M6; M6 x 1 |