FH-M3-6ZC is a flush-head self-clinching stud for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It installs with a standard press, embedding its head to form a flush assembly with high torque-out and pushout resistance. Type FH studs are recommended for sheets with hardness up to HRB 80 and HB 150. The stud is available in aluminum, steel, or stainless steel, and the head design allows installation close to sheet edges. Appearance variations due to manufacturing processes do not affect fit, form, or function.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-M3-6ZC | FH-M3-6ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M3 | M3; M3 x 0.5 |