CFHC-632-4 concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm) to provide durable, reusable #6-32 threads. installation requires a blind hole of minimum depth with no marking on the opposite sheet side, supporting ingress protection. these studs are designed for sheets with hardness up to HRB 70 / HB 125 and are made from 300 series stainless steel with a passivated finish. installation is performed with a press using a specified anvil and punch, with a nominal shank length of 0.075 in. and a recommended hole diameter of 0.172 in.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHC-632-4 | CFHC-632-4 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |