FH/FHS/FHA series flush-head self-clinching studs are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 in (0.51 mm). They feature high torque-out and pushout resistance, with the head embedded during pressing to form a flush, secure assembly. Type FH is suitable for sheets with hardness up to HRB 80 and HB 150, Type FHS for up to HRB 70 and HB 125, and Type FHA for aluminum sheets up to HRB 50 and HB 82. These studs are available in aluminum, steel, or stainless steel and can be ordered unthreaded on special request.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-632-16ZC | FH-632-16ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |