PennEngineering® Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified FH4-632-6

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FH4™ self-clinching studs provide externally threaded attachment points in stainless steel sheets as thin as .040" (.97 mm), suitable for sheets with hardness not exceeding HRB 92 or HB 195. They install flush, with the displaced sheet material locking into the stud's annular groove to resist torque-out and pushout forces. The studs are made from precipitation-hardened stainless steel for enhanced hardness and corrosion resistance comparable to 300 series stainless steel, making them suitable for applications involving corrosive environments. All dimensions and installation requirements conform to standard PEM® self-clinching design principles, with a recommended hole size of .038" and minimum sheet thickness of .025"/0.64 mm for compatible variants. Proximity to edges and bends must follow PEM® guidelines to ensure proper installation.

Datasheet Summary
Powered by GS/AI

FH4™ self-clinching studs provide externally threaded attachment points in stainless steel sheets as thin as .040" (.97 mm), suitable for sheets with hardness not exceeding HRB 92 or HB 195. They install flush, with the displaced sheet material locking into the stud's annular groove to resist torque-out and pushout forces. The studs are made from precipitation-hardened stainless steel for enhanced hardness and corrosion resistance comparable to 300 series stainless steel, making them suitable for applications involving corrosive environments. All dimensions and installation requirements conform to standard PEM® self-clinching design principles, with a recommended hole size of .038" and minimum sheet thickness of .025"/0.64 mm for compatible variants. Proximity to edges and bends must follow PEM® guidelines to ensure proper installation.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-632-6 - PennEngineering®
Danboro, PA, United States
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified
FH4-632-6
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified FH4-632-6
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less. Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as thin as .040” . Type FHP studs have high corrosion resistance. Both types are designed for use in stainless steel sheets with a hardness of 92 or less on the Rockwell “B” scale

  • Recommended for use in stainless steel sheets HRB (Rockwell “B” Scale) 92 or less and HB (Hardness Brinell) 195 or less.
  • Type FHP offers high corrosion resistance and ideal for medical, foodservice, and marine applications.
Supplier's Site Datasheet
Threaded Rods and Studs - FH4-632-6 - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FH4-632-6
Threaded Rods and Studs FH4-632-6
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FH4-632-6 FH4-632-6
Product Name Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric - FH4-M3-18 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-1024-225-655 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHA-440-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-1015-3-8-20-0-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details