PEM® FH-series self-clinching pins are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020″ / 0.51 mm, featuring a flush head and high torque-out and pushout resistances. They are compatible with sheets meeting HRB 80 or less and HB 150 or less hardness specifications. The pins install using a standard press, with the head embedding into the sheet and displacing material to form a secure, flush assembly. Specific dimensional or material variants within the FH series are not detailed for this exact part number.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-120-14ZC | FH-120-14ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |